ABB AB Reducer 242156

Description
1 7/16 TDT2 TAPERED BUSH ASSY. FREE 2 YEAR RADWELL WARRANTY
Description
1 7/16 TDT2 TAPERED BUSH ASSY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64088633 - Radwell International
Willingboro, NJ, United States
Reducer
64088633
Reducer 64088633
1 7/16 TDT2 TAPERED BUSH ASSY. FREE 2 YEAR RADWELL WARRANTY

1 7/16 TDT2 TAPERED BUSH ASSY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64088633
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/100 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 100 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details
L Box 20:1 Bronze - L20B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 168 In-lbs (194 kg-cm)
View Details