ABB AB Reducer 242083

Description
TXT225AT, ATV TAPER BUSH REDUCER, 23.46:1 RATIO, 1.125INCH INPUT SHAFT, OUTPUT BORE, TAPERED. FREE 2 YEAR RADWELL WARRANTY
Description
TXT225AT, ATV TAPER BUSH REDUCER, 23.46:1 RATIO, 1.125INCH INPUT SHAFT, OUTPUT BORE, TAPERED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64088531 - Radwell International
Willingboro, NJ, United States
Reducer
64088531
Reducer 64088531
TXT225AT, ATV TAPER BUSH REDUCER, 23.46:1 RATIO, 1.125INCH INPUT SHAFT, OUTPUT BORE, TAPERED. FREE 2 YEAR RADWELL WARRANTY

TXT225AT, ATV TAPER BUSH REDUCER, 23.46:1 RATIO, 1.125INCH INPUT SHAFT, OUTPUT BORE, TAPERED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64088531
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-352 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 352 (X : 1)
View Details
GB58 Range - GB58 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
KHK KBX-151T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-151t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details