ABB AB Reducer 23QZ15H56

Description
GEAR REDUCER, TIGEAR, 15:1 RATIO, 1199 LB/IN, 2.57HP, 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, TIGEAR, 15:1 RATIO, 1199 LB/IN, 2.57HP, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64069223 - Radwell International
Willingboro, NJ, United States
Reducer
64069223
Reducer 64069223
GEAR REDUCER, TIGEAR, 15:1 RATIO, 1199 LB/IN, 2.57HP, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, TIGEAR, 15:1 RATIO, 1199 LB/IN, 2.57HP, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64069223
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Multi-turn Gearboxes, DSB -  - Rotork plc
Specs
Gearing Spur; Bevel / Miter
Gear Ratio 120 (X : 1)
View Details
Gearheads - P22 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 2.95 In-lbs (3.4 kg-cm)
View Details
Spur Gearheads Series 22/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 2050 (X : 1)
View Details
S Box 16:1 Composite - S16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details