ABB Reducer 23Q60H56

Description
23Q60H56 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY
Description
23Q60H56 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64078809 - Radwell International
Willingboro, NJ, United States
Reducer
64078809
Reducer 64078809
23Q60H56 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

23Q60H56 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64078809
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-3280.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 3280 (X : 1)
View Details
GB80 6:1 - GB806 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 6 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details
KHK CBX-191LC, L Type, Size 19, Style C, CBX Bevel Box - cbx-191lc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details