ABB Reducer 23Q25H14

Description
DISCONTINUED BY MANUFACTURER, 23Q25H14 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, 23Q25H14 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64078494 - Radwell International
Willingboro, NJ, United States
Reducer
64078494
Reducer 64078494
DISCONTINUED BY MANUFACTURER, 23Q25H14 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, 23Q25H14 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64078494
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/384 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 384 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
Spur Gearheads Series 15/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 900 (X : 1)
View Details
GB65 60:1 Steel / Bronze - GB65-60SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details