ABB Reducer 23Q15L14

Description
REDUCER, TIGEAR-2, 117RPM, 15:1 RATIO, 2.57HP INPUT MAX, 140TC, LEFT OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, 117RPM, 15:1 RATIO, 2.57HP INPUT MAX, 140TC, LEFT OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64078344 - Radwell International
Willingboro, NJ, United States
Reducer
64078344
Reducer 64078344
REDUCER, TIGEAR-2, 117RPM, 15:1 RATIO, 2.57HP INPUT MAX, 140TC, LEFT OUTPUT. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, 117RPM, 15:1 RATIO, 2.57HP INPUT MAX, 140TC, LEFT OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64078344
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Gearboxes - 8929221 - RS Components, Ltd.
Specs
Gearing Planetary; Planetary
Gear Ratio 484 (X : 1)
Length 1.51 inch (38.3 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-AJ-M Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK KBX-201T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-201t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details