ABB Reducer 23Q10L14

Description
REDUCER, TIGEAR-2, 10:1 RATIO, 2.31IN CENTER DISTANCE, C-FACE QUILL, . FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, 10:1 RATIO, 2.31IN CENTER DISTANCE, C-FACE QUILL, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64078223 - Radwell International
Willingboro, NJ, United States
Reducer
64078223
Reducer 64078223
REDUCER, TIGEAR-2, 10:1 RATIO, 2.31IN CENTER DISTANCE, C-FACE QUILL, . FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, 10:1 RATIO, 2.31IN CENTER DISTANCE, C-FACE QUILL, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64078223
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-27.6 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 27.6 (X : 1)
View Details
MIW 16:1 Composite - MIW-16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details
Spur Gearheads Series 15/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 6.3 (X : 1)
View Details
KHK KBX-102L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-102l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details