ABB Reducer 23A40H56

Description
GEAR REDUCER ,40:1 RATIO, 23A40H56 TIGEAR-2. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER ,40:1 RATIO, 23A40H56 TIGEAR-2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64059164 - Radwell International
Willingboro, NJ, United States
Reducer
64059164
Reducer 64059164
GEAR REDUCER ,40:1 RATIO, 23A40H56 TIGEAR-2. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER ,40:1 RATIO, 23A40H56 TIGEAR-2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64059164
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Part-turn Gearboxes, AB-SS -  - Rotork plc
Specs
Gearing Worm
Gear Ratio 34 to 592 (X : 1)
View Details
Gearheads - P12 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Planetary Gearheads Series 16/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 415 (X : 1)
View Details
MWS 35:1 Spur / 40:1 Worm Composite - MWS-35S40W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 1400 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details