ABB Reducer 23A20L14

Description
REDUCER, TIGEAR-2, 20:1 RATIO, 2HP INPUT, 1178IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, 20:1 RATIO, 2HP INPUT, 1178IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64058899 - Radwell International
Willingboro, NJ, United States
Reducer
64058899
Reducer 64058899
REDUCER, TIGEAR-2, 20:1 RATIO, 2HP INPUT, 1178IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, 20:1 RATIO, 2HP INPUT, 1178IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64058899
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22T Ball Bearing Mini Motor Gearhead - R22T 2R 0 157.5 - Portescap
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 158 (X : 1)
Rated Output Torque 10.62 In-lbs (12.24 kg-cm)
View Details
MIW Range - MIW - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 150 to 248 In-lbs (173 to 286 kg-cm)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
KHK KBX-202T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-202t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details