ABB Reducer 23A15L14

Description
REDUCER, TIGEAR-2, 15:1 RATIO, 2.57HP INPUT, 1199IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, 15:1 RATIO, 2.57HP INPUT, 1199IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64058811 - Radwell International
Willingboro, NJ, United States
Reducer
64058811
Reducer 64058811
REDUCER, TIGEAR-2, 15:1 RATIO, 2.57HP INPUT, 1199IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, 15:1 RATIO, 2.57HP INPUT, 1199IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64058811
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 320B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6800 to 1.47 (X : 1)
Rated Output Torque 2212 to 3230 In-lbs (2551 to 3724 kg-cm)
View Details
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-30.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 30.25 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK KBX-102T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-102t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details