ABB Reducer 23A10L14

Description
REDUCER, TIGEAR-2, 10:1 RATIO, 3.42HP INPUT, 1106IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, 10:1 RATIO, 3.42HP INPUT, 1106IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64058664 - Radwell International
Willingboro, NJ, United States
Reducer
64058664
Reducer 64058664
REDUCER, TIGEAR-2, 10:1 RATIO, 3.42HP INPUT, 1106IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, 10:1 RATIO, 3.42HP INPUT, 1106IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64058664
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R16 Sleeve Bearing Mini Motor Gearhead - R16-0-30.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 30.25 (X : 1)
View Details
S Box 16:1 Bronze - S16B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details
Planetary Gearheads Series 38/2 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 66 (X : 1)
View Details
KHK CBX-191LP, L Type, Size 19, Style P, CBX Bevel Box - cbx-191lp - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details