ABB AB Reducer 232Q10L14

Description
REDUCER, 1750RPM, 10:1 RATIO, 1106 LB/IN MAX TORQUE, 3.46HP. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, 1750RPM, 10:1 RATIO, 1106 LB/IN MAX TORQUE, 3.46HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 92740836 - Radwell International
Willingboro, NJ, United States
Reducer
92740836
Reducer 92740836
REDUCER, 1750RPM, 10:1 RATIO, 1106 LB/IN MAX TORQUE, 3.46HP. FREE 2 YEAR RADWELL WARRANTY

REDUCER, 1750RPM, 10:1 RATIO, 1106 LB/IN MAX TORQUE, 3.46HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 92740836
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/256 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 256 (X : 1)
Rated Output Torque 1.3 In-lbs (1.5 kg-cm)
View Details
Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details
M Box 16:1 Bronze - M16B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details