ABB Process Automation Division Plug/Receptacle 232P6W

Description
CONNECTOR,2CMA166722 R1000,MALE PLUG, 32AMP, 200-250V, STRAIGHT,WATERTIGHT, . FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR,2CMA166722 R1000,MALE PLUG, 32AMP, 200-250V, STRAIGHT,WATERTIGHT, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 123788951 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
123788951
Plug/Receptacle 123788951
CONNECTOR,2CMA166722 R1000,MALE PLUG, 32AMP, 200-250V, STRAIGHT,WATERTIGHT, . FREE 2 YEAR RADWELL WARRANTY

CONNECTOR,2CMA166722R1000,MALE PLUG, 32AMP, 200-250V, STRAIGHT,WATERTIGHT,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Plug, 32A, 250V, Blue; Current Rating Abb - 41X2768 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 32A, 250V, Blue; Current Rating Abb
41X2768
Conn, Mains Plug, 32A, 250V, Blue; Current Rating Abb 41X2768
CONN, MAINS PLUG, 32A, 250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

CONN, MAINS PLUG, 32A, 250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 123788951 41X2768
Product Name Plug/Receptacle Conn, Mains Plug, 32A, 250V, Blue; Current Rating Abb
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products