ABB Process Automation Division Conn, Mains Socket, 32A, 250V, Blue; Current Rating Abb 232BU6

Description
CONN, MAINS SOCKET, 32A, 250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Description
CONN, MAINS SOCKET, 32A, 250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 32A, 250V, Blue; Current Rating Abb - 41X2763 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 32A, 250V, Blue; Current Rating Abb
41X2763
Conn, Mains Socket, 32A, 250V, Blue; Current Rating Abb 41X2763
CONN, MAINS SOCKET, 32A, 250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

CONN, MAINS SOCKET, 32A, 250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X2763
Product Name Conn, Mains Socket, 32A, 250V, Blue; Current Rating Abb
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details