ABB AB Terminal Blk/Strip Wiring Dev 23100007

Description
MARKER, BLANK, 5X10MM, 100PK; ACCESSORY TYPE:MARKING STRIP / CARD; FOR USE WITH:TERMINAL BLOCKS; LEGEND:BLANK; PITCH SPACING:, PRODUCT RANGE:, SVHC:NO SVHC (27-JUN-2018); COLOUR:WHITE; LABEL COLOUR:WHITE; LABEL DIMENSIONS:5MM X ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MARKER, BLANK, 5X10MM, 100PK; ACCESSORY TYPE:MARKING STRIP / CARD; FOR USE WITH:TERMINAL BLOCKS; LEGEND:BLANK; PITCH SPACING:, PRODUCT RANGE:, SVHC:NO SVHC (27-JUN-2018); COLOUR:WHITE; LABEL COLOUR:WHITE; LABEL DIMENSIONS:5MM X ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 4949581 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
4949581
Terminal Blk/Strip Wiring Dev 4949581
MARKER, BLANK, 5X10MM, 100PK; ACCESSORY TYPE:MARKING STRIP / CARD; FOR USE WITH:TERMINAL BLOCKS; LEGEND:BLANK; PITCH SPACING:, PRODUCT RANGE:, SVHC:NO SVHC (27-JUN-2018); COLOUR:WHITE; LABEL COLOUR:WHITE; LABEL DIMENSIONS:5MM X ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MARKER, BLANK, 5X10MM, 100PK; ACCESSORY TYPE:MARKING STRIP / CARD; FOR USE WITH:TERMINAL BLOCKS; LEGEND:BLANK; PITCH SPACING:, PRODUCT RANGE:, SVHC:NO SVHC (27-JUN-2018); COLOUR:WHITE; LABEL COLOUR:WHITE; LABEL DIMENSIONS:5MM X ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 4949581
Product Name Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-2-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
TERM BLCK Multi-Rail MTD 1P 30A WHT - 1492-HM2D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6786 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details