ABB AB Pipe and Coupling 22233

Description
COUPLING SLEEVE, SIZE 7, HS TYPE, HYTREL MATERIAL, 4.6 HP, 2875 IN-LB RATED TORQUE, 5250 R/MIN MAXIMUM SPEED, 4.625 INCH OUTSIDE DIAMETER, 7.25 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING SLEEVE, SIZE 7, HS TYPE, HYTREL MATERIAL, 4.6 HP, 2875 IN-LB RATED TORQUE, 5250 R/MIN MAXIMUM SPEED, 4.625 INCH OUTSIDE DIAMETER, 7.25 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 63904822 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
63904822
Pipe and Coupling 63904822
COUPLING SLEEVE, SIZE 7, HS TYPE, HYTREL MATERIAL, 4.6 HP, 2875 IN-LB RATED TORQUE, 5250 R/MIN MAXIMUM SPEED, 4.625 INCH OUTSIDE DIAMETER, 7.25 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

COUPLING SLEEVE, SIZE 7, HS TYPE, HYTREL MATERIAL, 4.6 HP, 2875 IN-LB RATED TORQUE, 5250 R/MIN MAXIMUM SPEED, 4.625 INCH OUTSIDE DIAMETER, 7.25 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 63904822
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
5mm BoreS, 21mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING - S51FCZM050080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design Arrangement
Bore 1 0.1969 inch (5 mm)
O.D. 0.5512 inch (14 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details