ABB AB Bearing 22215K C3 AH

Description
BEARING, 222 SERIES, 2.9528 INCH BORE DIA., 5.1181 INCH OD., 1.2205 INCH OVERALL WIDH, TAPERED BORE 1:12, C3 INTERNAL CLEARANCE, 4300 MAX RPM. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, 222 SERIES, 2.9528 INCH BORE DIA., 5.1181 INCH OD., 1.2205 INCH OVERALL WIDH, TAPERED BORE 1:12, C3 INTERNAL CLEARANCE, 4300 MAX RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 120235417 - Radwell International
Willingboro, NJ, United States
Bearing
120235417
Bearing 120235417
BEARING, 222 SERIES, 2.9528 INCH BORE DIA., 5.1181 INCH OD., 1.2205 INCH OVERALL WIDH, TAPERED BORE 1:12, C3 INTERNAL CLEARANCE, 4300 MAX RPM. FREE 2 YEAR RADWELL WARRANTY

BEARING, 222 SERIES, 2.9528 INCH BORE DIA., 5.1181 INCH OD., 1.2205 INCH OVERALL WIDH, TAPERED BORE 1:12, C3 INTERNAL CLEARANCE, 4300 MAX RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tapered Roller Bearings
Product Number 120235417
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Roller Bearings - 1469274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
Bearing - 54515031 - Radwell International
NTN Bearing Corporation
View Details
Tapered Roller Bearing, Single Row - 25880/25820/Q - 1320000147 - SKF/Global
Specs
Type Single Row Tapered
Rolling Element Steel
Design Units Metric
View Details
2 suppliers