ABB Process Automation Division Plug/Receptacle 216P6W

Description
PLUG, ( 2CMA166460R1000), 16A, 50-60HZ, 200-250V, ANTI KINK SLEEVE, WATER TIGHT . FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PLUG, ( 2CMA166460R1000), 16A, 50-60HZ, 200-250V, ANTI KINK SLEEVE, WATER TIGHT . FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 40564788 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
40564788
Plug/Receptacle 40564788
PLUG, ( 2CMA166460R1000), 16A, 50-60HZ, 200-250V, ANTI KINK SLEEVE, WATER TIGHT . FREE 2 YEAR RADWELL WARRANTY

PLUG, ( 2CMA166460R1000), 16A, 50-60HZ, 200-250V, ANTI KINK SLEEVE, WATER TIGHT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Plug, 16A, 250V, Blue; Current Rating Abb - 41X2758 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 16A, 250V, Blue; Current Rating Abb
41X2758
Conn, Mains Plug, 16A, 250V, Blue; Current Rating Abb 41X2758
CONN, MAINS PLUG, 16A, 250V, BLUE; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

CONN, MAINS PLUG, 16A, 250V, BLUE; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 40564788 41X2758
Product Name Plug/Receptacle Conn, Mains Plug, 16A, 250V, Blue; Current Rating Abb
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products