ABB Process Automation Division Conn, Mains Socket, 16A, 130V, Yellow; Current Rating Abb 216MVS4W

Description
CONN, MAINS SOCKET, 16A, 130V, YELLOW; Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP67; Product Range:-;RoHS Compliant: Yes
Description
CONN, MAINS SOCKET, 16A, 130V, YELLOW; Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP67; Product Range:-;RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn Mains Socket, part number 41X2755, is a switched interlocked socket outlet designed for industrial applications. It has a current rating of 16A and operates at a voltage range of 100 to 130V. The socket features a 2-pole plus earth (2P+E) configuration and is colored yellow for easy identification. It is rated IP67, indicating that it is watertight and suitable for use in environments where moisture and dust may be present. The socket is constructed from thermoplastic polyester (PBT) and is compliant with RoHS standards. It is designed for panel mounting and has a cable entry position at the top, accommodating cable cross-sections from 1.5 to 4 mm². This product is suitable for various industrial applications where a reliable and durable power connection is required.

Datasheet Summary
Powered by GS/AI

The Conn Mains Socket, part number 41X2755, is a switched interlocked socket outlet designed for industrial applications. It has a current rating of 16A and operates at a voltage range of 100 to 130V. The socket features a 2-pole plus earth (2P+E) configuration and is colored yellow for easy identification. It is rated IP67, indicating that it is watertight and suitable for use in environments where moisture and dust may be present. The socket is constructed from thermoplastic polyester (PBT) and is compliant with RoHS standards. It is designed for panel mounting and has a cable entry position at the top, accommodating cable cross-sections from 1.5 to 4 mm². This product is suitable for various industrial applications where a reliable and durable power connection is required.

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 16A, 130V, Yellow; Current Rating Abb - 41X2755 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 16A, 130V, Yellow; Current Rating Abb
41X2755
Conn, Mains Socket, 16A, 130V, Yellow; Current Rating Abb 41X2755
CONN, MAINS SOCKET, 16A, 130V, YELLOW; Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP67; Product Range:-;RoHS Compliant: Yes

CONN, MAINS SOCKET, 16A, 130V, YELLOW; Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP67; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X2755
Product Name Conn, Mains Socket, 16A, 130V, Yellow; Current Rating Abb
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products