CONNECTOR, FEMALE, STRAIGHT, WATER TIGHT, LOCKING, 16-AMP, 2 POLE, W/ GROUND, 200-250 VOLT. FREE 2 YEAR RADWELL WARRANTY
CONN, MAINS SOCKET, 16A, 250V, BLUE; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 34869985 | 41X2752 |
| Product Name | Plug/Receptacle | Conn, Mains Socket, 16A, 250V, Blue; Current Rating Abb |
| Geometry | Straight |