ABB Process Automation Division Conn, Mains Socket, 16A, 250V, Blue; Current Rating Abb 216BS6W

Description
CONN, MAINS SOCKET, 16A, 250V, BLUE; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 16A, 250V, BLUE; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 16A, 250V, Blue; Current Rating Abb - 41X2750 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 16A, 250V, Blue; Current Rating Abb
41X2750
Conn, Mains Socket, 16A, 250V, Blue; Current Rating Abb 41X2750
CONN, MAINS SOCKET, 16A, 250V, BLUE; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

CONN, MAINS SOCKET, 16A, 250V, BLUE; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X2750
Product Name Conn, Mains Socket, 16A, 250V, Blue; Current Rating Abb
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products