Thomas & Betts Corporation Locking Device Plug 21426

Description
NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.484 TO 0.75 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; INCLUDES RUBBER CORD GRIP
Datasheet
Description
NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.484 TO 0.75 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; INCLUDES RUBBER CORD GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 21426 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
21426
Locking Device Plug 21426
NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.484 TO 0.75 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; INCLUDES RUBBER CORD GRIP

NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.484 TO 0.75 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; INCLUDES RUBBER CORD GRIP

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 21426
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1365695 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
NEMA 5-15R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/32 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IP44 Splashproof Plug - S32S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers