Thomas & Betts Corporation Locking Device Plug 21415

Description
NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.36 TO 0.484 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; INCLUDES RUBBER CORD GRIP
Datasheet
Description
NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.36 TO 0.484 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; INCLUDES RUBBER CORD GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 21415 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
21415
Locking Device Plug 21415
NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.36 TO 0.484 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; INCLUDES RUBBER CORD GRIP

NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.36 TO 0.484 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; INCLUDES RUBBER CORD GRIP

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 21415
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254457 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Power Module 70 mm Stack Light - 856T-BAC7C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details