ABB Reducer 20S20R

Description
20S20R TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY
Description
20S20R TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64054859 - Radwell International
Willingboro, NJ, United States
Reducer
64054859
Reducer 64054859
20S20R TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

20S20R TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64054859
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-352 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 352 (X : 1)
View Details
S Box 16:1 Bronze - S16B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details
Planetary Gearheads Series 22E -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1966 (X : 1)
View Details
KHK CBX-191TB, T Type, Size 19, Style B, CBX Bevel Box - cbx-191tb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details