ABB Reducer 20S10L

Description
20S10L TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY
Description
20S10L TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64047257 - Radwell International
Willingboro, NJ, United States
Reducer
64047257
Reducer 64047257
20S10L TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

20S10L TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64047257
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/280 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 280 (X : 1)
Rated Output Torque 0.2212 In-lbs (0.2551 kg-cm)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
GB58 25:1 Composite - 5825C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 25 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details