ABB AB Reducer 20QZ12H56

Description
REDUCER, 1750RPM, 770HP MAX 1.92IN, 12:1RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, 1750RPM, 770HP MAX 1.92IN, 12:1RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64028216 - Radwell International
Willingboro, NJ, United States
Reducer
64028216
Reducer 64028216
REDUCER, 1750RPM, 770HP MAX 1.92IN, 12:1RATIO. FREE 2 YEAR RADWELL WARRANTY

REDUCER, 1750RPM, 770HP MAX 1.92IN, 12:1RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64028216
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

GB12 75:1 Composite - GB12-75C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 75 (X : 1)
Rated Output Torque 159 In-lbs (184 kg-cm)
View Details
KHK CBX-191LD, L Type, Size 19, Style D, CBX Bevel Box - cbx-191ld - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 32GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 6.6 (X : 1)
View Details
Gearheads - P16 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details