ABB Reducer 20Q50H56

Description
REDUCER, 50:1 RATIO, 87IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, 50:1 RATIO, 87IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64027804 - Radwell International
Willingboro, NJ, United States
Reducer
64027804
Reducer 64027804
REDUCER, 50:1 RATIO, 87IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

REDUCER, 50:1 RATIO, 87IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64027804
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-1215 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1215 (X : 1)
View Details
GB28 25:1 Bronze - GB28-25B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 25 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
KHK KBX-152L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-152l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details