ABB Reducer 20Q20L56

Description
20Q20L56 TIGEAR-2 REDUCER, RIGHT ANGLE WORM GEAR SPEED REDUCER - C-FACE QUILLED, 20:1 RATIO, 2.0000 IN CENTER DISTANCE, LEFT HAND OUTPUT, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
20Q20L56 TIGEAR-2 REDUCER, RIGHT ANGLE WORM GEAR SPEED REDUCER - C-FACE QUILLED, 20:1 RATIO, 2.0000 IN CENTER DISTANCE, LEFT HAND OUTPUT, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64027586 - Radwell International
Willingboro, NJ, United States
Reducer
64027586
Reducer 64027586
20Q20L56 TIGEAR-2 REDUCER, RIGHT ANGLE WORM GEAR SPEED REDUCER - C-FACE QUILLED, 20:1 RATIO, 2.0000 IN CENTER DISTANCE, LEFT HAND OUTPUT, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

20Q20L56 TIGEAR-2 REDUCER, RIGHT ANGLE WORM GEAR SPEED REDUCER - C-FACE QUILLED, 20:1 RATIO, 2.0000 IN CENTER DISTANCE, LEFT HAND OUTPUT, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64027586
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.0442 In-lbs (0.0510 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox - SVL - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 512 (X : 1)
Backlash 10 to 15 arcmin
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
MWS 6:1 Spur / 4:1 Worm Composite - MWS-6S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details