ABB AB Reducer 20Q07LR14

Description
GEAR REDUCER, 7:1 RATIO, 678 LB/IN OUT, 2.78 HP IN, 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, 7:1 RATIO, 678 LB/IN OUT, 2.78 HP IN, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64027301 - Radwell International
Willingboro, NJ, United States
Reducer
64027301
Reducer 64027301
GEAR REDUCER, 7:1 RATIO, 678 LB/IN OUT, 2.78 HP IN, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, 7:1 RATIO, 678 LB/IN OUT, 2.78 HP IN, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64027301
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-22 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 22 (X : 1)
View Details
M Box 30:1 Composite - M30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Spur Gearheads Series 15/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 6.3 (X : 1)
View Details
KHK CBX-191TC, T Type, Size 19, Style C, CBX Bevel Box - cbx-191tc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details