ABB Reducer 20A20L56

Description
REDUCER, TIGEAR-2, 20:1 RATIO, 1 INCH SHAFT DIAMETER, 2.11 INCH SHAFT LENGTH, 2 INCH CENTER DISTANCE, SINGLE LIP CONTACT, 1560 LBF OVERHUNG LOAD, CAST IRON FRAME MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, 20:1 RATIO, 1 INCH SHAFT DIAMETER, 2.11 INCH SHAFT LENGTH, 2 INCH CENTER DISTANCE, SINGLE LIP CONTACT, 1560 LBF OVERHUNG LOAD, CAST IRON FRAME MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64045463 - Radwell International
Willingboro, NJ, United States
Reducer
64045463
Reducer 64045463
REDUCER, TIGEAR-2, 20:1 RATIO, 1 INCH SHAFT DIAMETER, 2.11 INCH SHAFT LENGTH, 2 INCH CENTER DISTANCE, SINGLE LIP CONTACT, 1560 LBF OVERHUNG LOAD, CAST IRON FRAME MATERIAL. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, 20:1 RATIO, 1 INCH SHAFT DIAMETER, 2.11 INCH SHAFT LENGTH, 2 INCH CENTER DISTANCE, SINGLE LIP CONTACT, 1560 LBF OVERHUNG LOAD, CAST IRON FRAME MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64045463
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-45 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 45 (X : 1)
View Details
GB12 60:1 Bronze - 735902 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details
KHK CBX-191LM, L Type, Size 19, Style M, CBX Bevel Box - cbx-191lm - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details