ABB Reducer 20A15H56

Description
DISCONTINUED BY MANUFACTURER, TIGEAR-2 REDUCER, RATIO: 15:1, 1.69HP, 1750RPM, 790IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TIGEAR-2 REDUCER, RATIO: 15:1, 1.69HP, 1750RPM, 790IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64045343 - Radwell International
Willingboro, NJ, United States
Reducer
64045343
Reducer 64045343
DISCONTINUED BY MANUFACTURER, TIGEAR-2 REDUCER, RATIO: 15:1, 1.69HP, 1750RPM, 790IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TIGEAR-2 REDUCER, RATIO: 15:1, 1.69HP, 1750RPM, 790IN/LB, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64045343
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-2048 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 2048 (X : 1)
View Details
S Box 30:1 Composite - S30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details
KHK CBX-191LN, L Type, Size 19, Style N, CBX Bevel Box - cbx-191ln - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details