ABB AB Reducer 20A12L14

Description
TIGEAR-2 REDUCER, 12.1 RATIO, 1.9 HP, 138 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
TIGEAR-2 REDUCER, 12.1 RATIO, 1.9 HP, 138 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 92738853 - Radwell International
Willingboro, NJ, United States
Reducer
92738853
Reducer 92738853
TIGEAR-2 REDUCER, 12.1 RATIO, 1.9 HP, 138 RPM. FREE 2 YEAR RADWELL WARRANTY

TIGEAR-2 REDUCER, 12.1 RATIO, 1.9 HP, 138 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 92738853
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

GB36 6:1 Spur / 4:1 Worm Composite - GB36-6S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Inline Planetary Gearbox•Economic Type - SPL - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 512 (X : 1)
Backlash 8 to 17 arcmin
View Details
15 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T641A15R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 15 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 10 arcmin
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details