ABB Reducer 20A07L14

Description
REDUCER, TIGEAR-2, 7.5:1RATIO, 678LB-IN, 2.78HP MAX. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, 7.5:1RATIO, 678LB-IN, 2.78HP MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64045171 - Radwell International
Willingboro, NJ, United States
Reducer
64045171
Reducer 64045171
REDUCER, TIGEAR-2, 7.5:1RATIO, 678LB-IN, 2.78HP MAX. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, 7.5:1RATIO, 678LB-IN, 2.78HP MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64045171
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R10 Sleeve Bearing Mini Motor Gearhead - R10-200-256 - Portescap
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 256 (X : 1)
Rated Output Torque 1.33 In-lbs (1.53 kg-cm)
View Details
GB12 75:1 Bronze - GB12-75B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 75 (X : 1)
Rated Output Torque 239 In-lbs (276 kg-cm)
View Details
Planetary Gearheads Series 06/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 256 (X : 1)
View Details
KHK KBX-101L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-101l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details