DUPLEX TYPE; NYLON MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); BACK WIRING; TEMPERATURE R
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 2095-IGHGTR |
| Product Name | GFCI Duplex Receptacle |
| Device Type | Receptacle |
| Configuration | Duplex |
| Applications | Hospital |
| Standards / Certifications | UL; CSA |
| Voltage Rating | 125 volts |