ABB AB Reducer 202A15L14

Description
TIGEAR-2 REDUCER W/EXT. OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
TIGEAR-2 REDUCER W/EXT. OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 92785925 - Radwell International
Willingboro, NJ, United States
Reducer
92785925
Reducer 92785925
TIGEAR-2 REDUCER W/EXT. OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

TIGEAR-2 REDUCER W/EXT. OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 92785925
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
Servobox Series Model FA70 2-Stage, 20 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA70-20N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
MIW 36:1 Composite - MIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details
Fiberglass Reinforced Plastic Housing - A 2Z20MRC101009 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Output Torque 2.95 In-lbs (3.4 kg-cm)
Backlash 180 arcmin
Weight 0.7497 lbs (0.3400 kg)
View Details