ABB AB Bushing 2012X1-1/4KW

Description
TAPER LOCK BUSING, TYPE 2012, 1-1/4 INCH ID. FREE 2 YEAR RADWELL WARRANTY
Description
TAPER LOCK BUSING, TYPE 2012, 1-1/4 INCH ID. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 64040526 - Radwell International
Willingboro, NJ, United States
Bushing
64040526
Bushing 64040526
TAPER LOCK BUSING, TYPE 2012, 1-1/4 INCH ID. FREE 2 YEAR RADWELL WARRANTY

TAPER LOCK BUSING, TYPE 2012, 1-1/4 INCH ID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 64040526
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1-1/8-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.1250 inch (28.57 mm)
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
DU™ Cylindrical Bushes - Inch Size - 0505DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1960 to 0.1965 inch (4.98 to 4.99 mm)
View Details
Plain Bushes - 528318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.7480 inch (19.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details