ABB AB Bushing 2012-1-7/16

Description
DISCONTINUED BY MANUCFACTURER, BUSHING TAPER-LOCK, 1-7/16INCH BORE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUCFACTURER, BUSHING TAPER-LOCK, 1-7/16INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 64040479 - Radwell International
Willingboro, NJ, United States
Bushing
64040479
Bushing 64040479
DISCONTINUED BY MANUCFACTURER, BUSHING TAPER-LOCK, 1-7/16INCH BORE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUCFACTURER, BUSHING TAPER-LOCK, 1-7/16INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 64040479
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.8661 inch (22.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1880 inch (4.78 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
IRR: Inner Ring Races - IRR-2-7/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.4375 inch (61.91 mm)
View Details