ABB AB Terminal Blk/Strip Wiring Dev 200-TB2

Description
DISCONTINUED BY MANUFACTURER, SCREW TERMINAL BASE, SERIES 200 (S200), I/O MODULE, 2-WIRE CONNECTION, 5V DC BUS POWER, 120V AC / 10 AMP TERMINAL RATING, 130V AC MAX.. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SCREW TERMINAL BASE, SERIES 200 (S200), I/O MODULE, 2-WIRE CONNECTION, 5V DC BUS POWER, 120V AC / 10 AMP TERMINAL RATING, 130V AC MAX.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 41044626 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
41044626
Terminal Blk/Strip Wiring Dev 41044626
DISCONTINUED BY MANUFACTURER, SCREW TERMINAL BASE, SERIES 200 (S200), I/O MODULE, 2-WIRE CONNECTION, 5V DC BUS POWER, 120V AC / 10 AMP TERMINAL RATING, 130V AC MAX.. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SCREW TERMINAL BASE, SERIES 200 (S200), I/O MODULE, 2-WIRE CONNECTION, 5V DC BUS POWER, 120V AC / 10 AMP TERMINAL RATING, 130V AC MAX.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 41044626
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5593 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
PCB Terminal Blocks with Wire Guard - DGWG126V1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details