ABB Process Automation Division Power Supply, Ac-Dc, 1 O/p, 24V, 4.2A; Power Supply Approvals Abb 1SVR427045R0400

Description
POWER SUPPLY, AC-DC, 1 O/P, 24V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Product Range:CP-D Series RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, 1 O/P, 24V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Product Range:CP-D Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 1 O/p, 24V, 4.2A; Power Supply Approvals Abb - 66Y0468 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 24V, 4.2A; Power Supply Approvals Abb
66Y0468
Power Supply, Ac-Dc, 1 O/p, 24V, 4.2A; Power Supply Approvals Abb 66Y0468
POWER SUPPLY, AC-DC, 1 O/P, 24V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Product Range:CP-D Series RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 24V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Product Range:CP-D Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 66Y0468
Product Name Power Supply, Ac-Dc, 1 O/p, 24V, 4.2A; Power Supply Approvals Abb
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details