ABB AB Power Supply 1SVR427035R2000

Description
POWER SUPPLY, CP-E RANGE, INPUT: 115-230 VAC, OUTPUT: 10 AMP, 48 VDC, 480 W, 24-10 AWG, -40 TO +85 DEGREES C, IP20, (CP-E 48/10.0). FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY, CP-E RANGE, INPUT: 115-230 VAC, OUTPUT: 10 AMP, 48 VDC, 480 W, 24-10 AWG, -40 TO +85 DEGREES C, IP20, (CP-E 48/10.0). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 24574394 - Radwell International
Willingboro, NJ, United States
Power Supply
24574394
Power Supply 24574394
POWER SUPPLY, CP-E RANGE, INPUT: 115-230 VAC, OUTPUT: 10 AMP, 48 VDC, 480 W, 24-10 AWG, -40 TO +85 DEGREES C, IP20, (CP-E 48/10.0). FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, CP-E RANGE, INPUT: 115-230 VAC, OUTPUT: 10 AMP, 48 VDC, 480 W, 24-10 AWG, -40 TO +85 DEGREES C, IP20, (CP-E 48/10.0). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ac/dc Din Rail Power Supply, Switch Mode, Adjustable, Fixed, 90 V, 264 V, 480 W, 48 V, 10 A Rohs Compliant Abb - 96T7684 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Switch Mode, Adjustable, Fixed, 90 V, 264 V, 480 W, 48 V, 10 A Rohs Compliant Abb
96T7684
Ac/dc Din Rail Power Supply, Switch Mode, Adjustable, Fixed, 90 V, 264 V, 480 W, 48 V, 10 A Rohs Compliant Abb 96T7684
AC/DC DIN Rail Power Supply, Switch Mode, Adjustable, Fixed, 90 V, 264 V, 480 W, 48 V, 10 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Switch Mode, Adjustable, Fixed, 90 V, 264 V, 480 W, 48 V, 10 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 24574394 96T7684
Product Name Power Supply Ac/dc Din Rail Power Supply, Switch Mode, Adjustable, Fixed, 90 V, 264 V, 480 W, 48 V, 10 A Rohs Compliant Abb
AC Output Voltage 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR40-25B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details