POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
AC/DC DIN Rail Power Supply, Switch Mode, Adjustable, Fixed, 90 V, 264 V, 240 W, 24 V, 10 A RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 66Y0459 | 96T7682 | 1SVR427035R0000 |
| Product Name | Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Abb | Ac/dc Din Rail Power Supply, Switch Mode, Adjustable, Fixed, 90 V, 264 V, 240 W, 24 V, 10 A Rohs Compliant Abb | ABBG Switching |
| Type | DC Power Supply | DC Power Supply | |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | |
| DC Output Voltage | 24.0 volts | ||
| DC Output Current | 10 amps |