ABB AB Ac/dc Power Supply, 1Ch, 15W, 3A, 5V; Power Supply Approvals Abb 1SVR427033R3000

Description
AC/DC POWER SUPPLY, 1CH, 15W, 3A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
AC/DC POWER SUPPLY, 1CH, 15W, 3A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Power Supply, 1Ch, 15W, 3A, 5V; Power Supply Approvals Abb - 66Y0456 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, 1Ch, 15W, 3A, 5V; Power Supply Approvals Abb
66Y0456
Ac/dc Power Supply, 1Ch, 15W, 3A, 5V; Power Supply Approvals Abb 66Y0456
AC/DC POWER SUPPLY, 1CH, 15W, 3A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC POWER SUPPLY, 1CH, 15W, 3A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Din Rail Power Supply, Adjustable, Fixed, 90 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Abb - 96T7679 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Adjustable, Fixed, 90 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Abb
96T7679
Ac/dc Din Rail Power Supply, Adjustable, Fixed, 90 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Abb 96T7679
AC/DC DIN Rail Power Supply, Adjustable, Fixed, 90 V, 264 V, 15 W, 5 V, 3 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Adjustable, Fixed, 90 V, 264 V, 15 W, 5 V, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet
ABBG Switching - 1SVR427033R3000 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Switching
1SVR427033R3000
ABBG Switching 1SVR427033R3000
CP-E 5/3.0 POWER SUPPLY

CP-E 5/3.0 POWER SUPPLY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Galco Industrial Electronics
Product Category Power Supplies Power Supplies Power Supplies
Product Number 66Y0456 96T7679 1SVR427033R3000
Product Name Ac/dc Power Supply, 1Ch, 15W, 3A, 5V; Power Supply Approvals Abb Ac/dc Din Rail Power Supply, Adjustable, Fixed, 90 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Abb ABBG Switching
Type DC Power Supply DC Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI485A - Powell Electronics, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
AC DC Desktop, Wall Power Adapters - BB-PS-SDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details