ABB AB ABBG Switching 1SVR427030R0000

Description
CP-E 24/0.75 POWER SUPPLY
Datasheet
Description
CP-E 24/0.75 POWER SUPPLY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBG Switching - 1SVR427030R0000 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Switching
1SVR427030R0000
ABBG Switching 1SVR427030R0000
CP-E 24/0.75 POWER SUPPLY

CP-E 24/0.75 POWER SUPPLY

Supplier's Site
Power Supply - 7744356 - Radwell International
Willingboro, NJ, United States
Power Supply
7744356
Power Supply 7744356
SWITCHING POWER SUPPLY, 100-240 VAC / 47-63 HZ / 500 MA INPUT, 24 VDC / 0.75 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY

SWITCHING POWER SUPPLY, 100-240 VAC / 47-63 HZ / 500 MA INPUT, 24 VDC / 0.75 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Abb - 66Y0450 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Abb
66Y0450
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Abb 66Y0450
POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1SVR427030R0000 7744356 66Y0450
Product Name ABBG Switching Power Supply Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Abb
Technology Switching Power Supply
AC Output Voltage 240.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details