ABB Process Automation Division ABBG General Purpose 1SVR405618R0100

Description
CR-M024AC4LG PLUGGABLE RELAY
Datasheet
Description
CR-M024AC4LG PLUGGABLE RELAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBG General Purpose - 1SVR405618R0100 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG General Purpose
1SVR405618R0100
ABBG General Purpose 1SVR405618R0100
CR-M024AC4LG PLUGGABLE RELAY

CR-M024AC4LG PLUGGABLE RELAY

Supplier's Site
Power Relay, 4Pdt, 6A, 250V, Socket; Contact Configuration Abb - 69AC7010 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 6A, 250V, Socket; Contact Configuration Abb
69AC7010
Power Relay, 4Pdt, 6A, 250V, Socket; Contact Configuration Abb 69AC7010
POWER RELAY, 4PDT, 6A, 250V, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:6A; Product Range:CR-M Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes

POWER RELAY, 4PDT, 6A, 250V, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:6A; Product Range:CR-M Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 1SVR405618R0100 69AC7010
Product Name ABBG General Purpose Power Relay, 4Pdt, 6A, 250V, Socket; Contact Configuration Abb
Relay Type General
Features Latching
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Greater than Four Poles
Throw Single Throw
View Details
Relay module - 2042-3074 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details