ABB Process Automation Division Power Relay, 4Pdt, 6A, 250V, Socket; Contact Configuration Abb 1SVR405613R1000

Description
POWER RELAY, 4PDT, 6A, 250V, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:CR-M Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, 4PDT, 6A, 250V, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:CR-M Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 4Pdt, 6A, 250V, Socket; Contact Configuration Abb - 69AC7004 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 6A, 250V, Socket; Contact Configuration Abb
69AC7004
Power Relay, 4Pdt, 6A, 250V, Socket; Contact Configuration Abb 69AC7004
POWER RELAY, 4PDT, 6A, 250V, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:CR-M Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes

POWER RELAY, 4PDT, 6A, 250V, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:CR-M Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet
ABBG General Purpose - 1SVR405613R1000 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG General Purpose
1SVR405613R1000
ABBG General Purpose 1SVR405613R1000
CR-M024DC4 PLUGGABLE RELAY

CR-M024DC4 PLUGGABLE RELAY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category High Voltage Relays Electromechanical Relays
Product Number 69AC7004 1SVR405613R1000
Product Name Power Relay, 4Pdt, 6A, 250V, Socket; Contact Configuration Abb ABBG General Purpose
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393818-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Relay module - 789-520 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details