ABB Process Automation Division Power Relay, 3Pdt, 10A, 250V, Socket; Contact Configuration Abb 1SVR405612R7000

Description
POWER RELAY, 3PDT, 10A, 250V, SOCKET; Contact Configuration:3PDT; Coil Voltage:110VAC; Contact Current:10A; Product Range:CR-M Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, 3PDT, 10A, 250V, SOCKET; Contact Configuration:3PDT; Coil Voltage:110VAC; Contact Current:10A; Product Range:CR-M Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 3Pdt, 10A, 250V, Socket; Contact Configuration Abb - 69AC7000 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pdt, 10A, 250V, Socket; Contact Configuration Abb
69AC7000
Power Relay, 3Pdt, 10A, 250V, Socket; Contact Configuration Abb 69AC7000
POWER RELAY, 3PDT, 10A, 250V, SOCKET; Contact Configuration:3PDT; Coil Voltage:110VAC; Contact Current:10A; Product Range:CR-M Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes

POWER RELAY, 3PDT, 10A, 250V, SOCKET; Contact Configuration:3PDT; Coil Voltage:110VAC; Contact Current:10A; Product Range:CR-M Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 69AC7000
Product Name Power Relay, 3Pdt, 10A, 250V, Socket; Contact Configuration Abb
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays, Over 2 Amps - G2RL-2 DC12 - 919433-G2RL-2 DC12 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
4 suppliers
Relay, Dpst-No, 250Vac, 20A; Contact Configuration Finder - 08X7051 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Single Throw
View Details