CR-P024DC2 PLUGGABLE INTERFACE REL.
POWER RELAY, DPDT, 24VDC, 8A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:CR-P Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes
POWER RELAY, DPDT, 8A, 250V, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:CR-P Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
| Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 1SVR405601R1000 | 66Y0220 |
| Product Name | ABBG General Purpose | Power Relay, Dpdt, 24Vdc, 8A, Socket; Contact Configuration Abb |
| Relay Type | General | |
| Features | Latching | |
| Poles | Double Pole (DP) | |
| Throw | Double Throw |