The CR-P024AC2 is a pluggable PCB interface relay with a 24 V AC coil voltage and 2 c/o (SPDT) contacts rated for 250 V and 8 A. It has a compact size of 12.7 mm width, 15.7 mm height, and 29 mm depth, weighing 0.014 kg. The relay is designed for socket mounting and complies with RoHS Directive 2011/65/EU. It carries certifications including CSA, cUR, EAC, UR, and VDE. The part is listed under the CR-P series and has a Product ID of 1SVR405601R0000.
POWER RELAY, DPDT, 8A, 250V, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:8A; Product Range:CR-P Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 69AC6982 |
| Product Name | Power Relay, Dpdt, 8A, 250V, Socket; Contact Configuration Abb |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |