ABB Process Automation Division ABBG General Purpose 1SVR405600R1000

Description
CR-P024DC1 PLUGGABLE INTERFACE REL.
Datasheet
Description
CR-P024DC1 PLUGGABLE INTERFACE REL.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBG General Purpose - 1SVR405600R1000 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG General Purpose
1SVR405600R1000
ABBG General Purpose 1SVR405600R1000
CR-P024DC1 PLUGGABLE INTERFACE REL.

CR-P024DC1 PLUGGABLE INTERFACE REL.

Supplier's Site
Power Relay, Spdt, 24Vdc, 16A, Socket; Contact Configuration Abb - 66Y0211 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 16A, Socket; Contact Configuration Abb
66Y0211
Power Relay, Spdt, 24Vdc, 16A, Socket; Contact Configuration Abb 66Y0211
POWER RELAY, SPDT, 24VDC, 16A, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:CR-P Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

POWER RELAY, SPDT, 24VDC, 16A, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:CR-P Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site
Power Relay, Spdt, 16A, 250V, Socket; Contact Configuration Abb - 69AC6979 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 16A, 250V, Socket; Contact Configuration Abb
69AC6979
Power Relay, Spdt, 16A, 250V, Socket; Contact Configuration Abb 69AC6979
POWER RELAY, SPDT, 16A, 250V, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:CR-P Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes

POWER RELAY, SPDT, 16A, 250V, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:CR-P Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 1SVR405600R1000 66Y0211
Product Name ABBG General Purpose Power Relay, Spdt, 24Vdc, 16A, Socket; Contact Configuration Abb
Relay Type General
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393818-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Type 26.04 - Step relay 10A - 260480480000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 2
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details