The CR-S230VADC1CRGS is a fully assembled interface relay with a single SPDT contact rated for 6 A at 250 V AC, designed for DIN rail mounting. It operates with a 230 V AC/DC control supply and features gold-plated contacts with screw terminals. The device measures 6.3 mm wide, 76.4 mm high, and 88.5 mm deep, and complies with EU RoHS Directive 2011/65/EU. It is certified for use under CSA and cULus standards, with an operating temperature range of -40 to +55 °C.
POWER RELAY, SPDT, 6A, 230V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:230V; Contact Current:6A; Product Range:CR-S Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 69AC6973 |
| Product Name | Power Relay, Spdt, 6A, 230V, Din Rail; Contact Configuration Abb |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| AC Coil Voltage | 230 volts |